Manufacturer: STMicroelectronics
Win Source Part Number: 851754-LD39200PU33R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39200
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-15229-6, 497-15229-2, 497-15229-1
2 A high PSRR ultra low drop linear regulator with reverse current protection Product overview: LD39200PU33R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 2 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, Low-Power, 2 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39200PU33R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 2A 6-DFN (3x3)
LD39200PU33R, Low Dropout Regulator
LD39200PU33R, Low Dropout Regulator
LD39200PU33R, Low Dropout Regulator
IC REG LINEAR 3.3V 2A 6DFN
IC REG LINEAR 3.3V 2A 6DFN
IC REG LINEAR 3.3V 2A 6DFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 851754-LD39200PU33R | 776-LD39200PU33R | 497-15229-1-ND | 1961459 | 1961460P | LD39200PU33R | LD39200PU33R | LD39200PU33R |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - LD39200PU33R | Low-Power 2 A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators | Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Package Type | Other; Reel - TR | Other; 6-VDFN Exposed Pad | Other; Dfn | Other; DFN | Other; 6-VDFN Exposed Pad | |||
| VIN | 6 volts | 6 volts | 6 volts | |||||
| Operating Temperature | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||||
| Regulator Type | Standard | |||||||
| Output Polarity | Positive | Positive |