STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 1.5A, To-251-3; Output Type Stmicroelectronics LD39150DT33-R

Description
LDO, FIXED, 3.3V, 1.5A, TO-251-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 1.5A, TO-251-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 1.5A, To-251-3; Output Type Stmicroelectronics - 45AC7196 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 1.5A, To-251-3; Output Type Stmicroelectronics
45AC7196
Ldo, Fixed, 3.3V, 1.5A, To-251-3; Output Type Stmicroelectronics 45AC7196
LDO, FIXED, 3.3V, 1.5A, TO-251-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

LDO, FIXED, 3.3V, 1.5A, TO-251-3; Output Type:Fixed; Input Voltage Min:2.5V; Input Voltage Max:6V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:1.5A; Dropout Voltage Typ @ Current:200mV; No. of Pins:3Pins; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 45AC7196
Product Name Ldo, Fixed, 3.3V, 1.5A, To-251-3; Output Type Stmicroelectronics
Input Voltage 2.5 to 6 volts
Unlock Full Specs
to access all available technical data

Similar Products

Servo 50KVA 3 Phase AVR Voltage Stabilizer Regulator Price - No.1601559910680 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Single (optional feature); Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details