LD39050PU33R, LDO Voltage Regulators
LD39050PU33R, LDO Voltage Regulators
LD39050PU33R, LDO Voltage Regulators
3.3V 500mA LDO Voltage Regulator, Low Noise, 50uA Iq, DFN Product overview: LD39050PU33R from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 500mA, 50uA, DFN. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500mA, 50uA, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39050PU33R can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 876881-LD39050PU33R
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: LD39050
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 27 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-8716-6, 497-8716-2, 497-8716-1
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-DFN (3x3)
LDO Voltage Regulators 3.3V 500mA ULTRA LDO
IC REG LINEAR 3.3V 500MA 6DFN
IC REG LINEAR 3.3V 500MA 6DFN
IC REG LINEAR 3.3V 500MA 6DFN
| RS Components, Ltd. | RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1961948 | 1961948P | 776-LD39050PU33R | 876881-LD39050PU33R | 497-8716-2-ND | LD39050PU33R | LD39050PU33R | LD39050PU33R | LD39050PU33R |
| Product Name | Voltage Regulators | Voltage Regulators | 3.3V 500mA 50uA DFN LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD39050PU33R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Category | Low dropout voltage | ||||||||
| Output Voltage Type | Fixed | Fixed | Fixed | Fixed | |||||
| Package Type | Other; Dfn | Other; DFN | Other; DFN | Other; Reel - TR | Other; 6-VDFN Exposed Pad | Other; 6-VDFN Exposed Pad | |||
| Output Voltage | 3.3 volts | 3.3 volts | 3.3 volts | 3.3 volts | |||||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps |