STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear LD39030DTPU28R

Description
Win Source Part Number: 966083-LD39030DTPU28 R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-DFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 80dB ~ 55dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16891-2,-497-16 891-6,497-16891-6,49 7-16891-1,497-16891- 2,-497-16891-1 Base Product Number: LD39030 Voltage Dropout (Max): 0.33V @ 300mA
Request a Quote Datasheet
Description
Win Source Part Number: 966083-LD39030DTPU28 R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-DFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 80dB ~ 55dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16891-2,-497-16 891-6,497-16891-6,49 7-16891-1,497-16891- 2,-497-16891-1 Base Product Number: LD39030 Voltage Dropout (Max): 0.33V @ 300mA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear - 966083-LD39030DTPU28R - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear
966083-LD39030DTPU28R
Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 966083-LD39030DTPU28R
Win Source Part Number: 966083-LD39030DTPU28 R Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear Package: Tape & Reel Standard Package: 10,000 Mounting: SMD (SMT) Current - Output: 300mA Number of Regulators: 1 Output Type: Fixed Control Features: Enable Output Configuration: Positive Voltage - Input (Max): 5.5V Voltage - Output (Min/Fixed): 2.8V Package / Case: 4-XDFN Exposed Pad Supplier Device Package: 4-DFN (1x1) Temperature Range - Operating: -40°C ~ 125°C (TJ) PSRR: 80dB ~ 55dB (1kHz ~ 100kHz) Protection Features: Over Current, Over Temperature, Soft Start ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 40 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-16891-2,-497-16 891-6,497-16891-6,49 7-16891-1,497-16891- 2,-497-16891-1 Base Product Number: LD39030 Voltage Dropout (Max): 0.33V @ 300mA

Win Source Part Number: 966083-LD39030DTPU28R
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 10,000
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 4-XDFN Exposed Pad
Supplier Device Package: 4-DFN (1x1)
Temperature Range - Operating: -40°C ~ 125°C (TJ)
PSRR: 80dB ~ 55dB (1kHz ~ 100kHz)
Protection Features: Over Current, Over Temperature, Soft Start
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 40 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-16891-2,-497-16891-6,497-16891-6,497-16891-1,497-16891-2,-497-16891-1
Base Product Number: LD39030
Voltage Dropout (Max): 0.33V @ 300mA

Buy Now Datasheet
Singapore, Singapore
300 mA Voltage Regulator IC
776-LD39030DTPU28R
300 mA Voltage Regulator IC 776-LD39030DTPU28R
300 mA very low quiescent current linear regulator IC Product overview: LD39030DTPU28R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030DTPU28R can be used for catalog matching and distributor lookup.

300 mA very low quiescent current linear regulator IC Product overview: LD39030DTPU28R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 300 mA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 300 mA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD39030DTPU28R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16891-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16891-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16891-2-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16891-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16891-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16891-1-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-16891-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-16891-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-16891-6-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 4-DFN (1x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD39030DTPU28R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD39030DTPU28R
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD39030DTPU28R
IC REG LINEAR 2.8V 300MA 4DFN

IC REG LINEAR 2.8V 300MA 4DFN

Supplier's Site
PMIC - Voltage Regulators - Linear - LD39030DTPU28R - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD39030DTPU28R
PMIC - Voltage Regulators - Linear LD39030DTPU28R
IC REG LINEAR 2.8V 300MA 4DFN

IC REG LINEAR 2.8V 300MA 4DFN

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 966083-LD39030DTPU28R 776-LD39030DTPU28R 497-16891-2-ND LD39030DTPU28R LD39030DTPU28R
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear 300 mA Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Regulator Type Standard Standard
Output Polarity Positive Positive
Output Voltage Type Fixed; Fixed Fixed
Package Type Other; Tape & Reel Other; 4-XDFN Exposed Pad
Special Features Input Overcurrent Protection; Enable Input Overcurrent Protection Enable
Unlock Full Specs
to access all available technical data

Similar Products

Motor Drivers, Controllers - A4949GLJTR-T - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width) Exposed Pad
IOUT 1.8 amps
VIN 4 to 18 volts
View Details
Voltage Regulators - 1698181 - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage Type Fixed
Package Type Other; To-252
View Details
Battery Chargers - BQ24250YFFR - ODG (Origin Data Global)
Specs
Package Type Other; 30-UFBGA, DSBGA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
PMIC - Voltage Regulators - Linear - ADP3308ART-2.85-R7 - Lingto Electronic Limited
Specs
Regulator Type Low Dropout
Special Features Enable
IOUT 0.0500 amps
View Details