IC REG LINEAR 1.8V 5A D2PAK-3 Product overview: LD1585CD2M18R from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1585CD2M18R can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Fixed 1 Output 5A D2PAK-3
Win Source Part Number: 1341559-LD1585CD2M18
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Package: Tape & Reel (TR) Cut Tape (CT)
Standard Package: 1,000
Current - Output: 5A
Number of Regulators: 1
Output Type: Fixed
Output Configuration: Positive
Voltage - Input (Max): 30V
Voltage - Output (Min/Fixed): 1.8V
Mounting Type: Surface Mount
Package / Case: TO-263-4, D²Pak (3 Leads + Tab) , TO-263AA
Supplier Device Package: D2PAK-3
Temperature Range - Operating: 0°C ~ 125°C
PSRR: 75dB (120Hz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 61 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 mA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: LD1585
Product Status: Obsolete
Voltage Dropout (Max): 1.4V @ 5A
IC REG LINEAR 1.8V 5A D2PAK-3
IC REG LINEAR 1.8V 5A D2PAK-3
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-LD1585CD2M18R | 497-3462-2-ND | 1341559-LD1585CD2M18R | LD1585CD2M18R | LD1585CD2M18R |
| Product Name | 1.8V 5A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | ||
| Package Type | Other; TO-263-4 | TO-263; Other; TO-263-4, D2PAK (3 Leads + Tab), TO-263AA | TO-263; Other; Tape & Reel (TR) Cut Tape (CT) | TO-263 | |
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | ||
| IOUT | 5 amps | 5 amps | 5 amps | 5 amps | |
| VIN | 30 volts | 30 volts |