STMicroelectronics, Inc. Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics LD1117S12CTR

Description
LDO, FIXED, 1.2V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 1.2V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:4Pins RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics - 51AC9065 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics
51AC9065
Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics 51AC9065
LDO, FIXED, 1.2V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:4Pins RoHS Compliant: Yes

LDO, FIXED, 1.2V, 0.8A, 0 TO 125DEG C; Output Type:Fixed; Input Voltage Min:15V; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:800mA; Dropout Voltage Typ @ Current:1.1V; No. of Pins:4Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9065
Product Name Ldo, Fixed, 1.2V, 0.8A, 0 To 125Deg C; Output Type Stmicroelectronics
Input Voltage 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Analog - MTLT1083QX - Micross Components, Inc.
Micross Components, Inc.
View Details
Insulation Monitoring Device - SIM100MOD Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 100 to 1500 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
Static 630KVA 700KVA 750KVA 800 KVA Automatic Voltage Stabilizer - No.1601564707925 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details