STMicroelectronics, Inc. Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics LD1117D33CTR

Description
LDO, FIXED, 3.3V, 0.95A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:950mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet
Description
LDO, FIXED, 3.3V, 0.95A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:950mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOIC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics - 51AC9063 - Newark, An Avnet Company
Chicago, IL, United States
Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics
51AC9063
Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics 51AC9063
LDO, FIXED, 3.3V, 0.95A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:950mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOIC RoHS Compliant: Yes

LDO, FIXED, 3.3V, 0.95A, SOIC-8; Output Type:Fixed; Input Voltage Min:-; Input Voltage Max:15V; Output Voltage Min:-; Output Voltage Max:-; Output Current Max:950mA; Dropout Voltage Typ @ Current:1.1V; IC Case / Package:SOIC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Voltage Regulators
Product Number 51AC9063
Product Name Ldo, Fixed, 3.3V, 0.95A, Soic-8; Output Type Stmicroelectronics
Input Voltage ? to 15 volts
Unlock Full Specs
to access all available technical data

Similar Products

Insulation Monitoring Device - SIM100MLP Module - Sensata Technologies
Specs
Configuration Computer Board
Input Voltage 4.8 to 53 volts
Output Voltage 1000 volts
View Details
Overvoltage protection - overvoltage-protection - BARTEC
Specs
Operating Temperature -40 to 60 F (-40 to 15.56 C)
View Details
AVR 150kVA 200kVA 250kVA Automatic Voltage Stabilizer 3-Phase Industrial Stabilizer Voltage Regulator - No.1601624133961 - Shenzhen Xingkerong Technology Co., Ltd
Specs
Phase Three
Frequency 50Hz; 60Hz
Configuration Computer Board; Floor
View Details