Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A TO-220
1.5A LDO, 1.25-28.5V Adj. Pos. Voltage Regulator, TO-220 Product overview: LD1086VY from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 1.5A, 28.5V, TO-220. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5A, 28.5V, TO-220, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086VY can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 778426-LD1086VY
Series: Automotive, AEC-Q100
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 125°C
Package: TO-220-3
Number of Regulators: 1
Output Type: Adjustable
Output Configuration: Positive
Output Current: 1.5A
Family Name: LD1086
Output Voltage: 1.25V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 10mA
PSRR: 88dB (120Hz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-220AB
Output Voltage MAX: 28.5V
Voltage Input MAX: 30V
Voltage Dropout (Maximum): 1.5V @ 1.5A
Alternative Parts (Cross-Reference): GS1086CT/45H; LM1086IT-ADJ/NOPB; LM1086CT-ADJ/NOPB; LT1086CT;
Introduction Date: May 22, 2000
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2022
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Balance
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
IC REG LINEAR POS ADJ 1.5A TO220
LDO Voltage Regulators 1.5A Low Drop ADJ Pos Volt Reg
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 497-10193-5-ND | 776-LD1086VY | 778426-LD1086VY | LD1086VY | LD1086VY | LD1086VY | LD1086VY |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.5A 28.5V TO-220 LDO Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - LD1086VY | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-3 | Other; TO-220-3 | TO-220; Other; TO-220-3 | TO-220; Other; TO-220-3 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |