STMicroelectronics, Inc. PMIC - PMIC - Voltage Regulators - Linear - LD1086V33 LD1086V33

Description
Manufacturer: STMicroelectronics Win Source Part Number: 092465-LD1086V33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Alternative Parts (Cross-Reference): LM1086IT-3.3/NOPB; LD1117V33C-DG; LD1085V33; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 092465-LD1086V33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Alternative Parts (Cross-Reference): LM1086IT-3.3/NOPB; LD1117V33C-DG; LD1085V33; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - LD1086V33 - 092465-LD1086V33 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - LD1086V33
092465-LD1086V33
PMIC - PMIC - Voltage Regulators - Linear - LD1086V33 092465-LD1086V33
Manufacturer: STMicroelectronics Win Source Part Number: 092465-LD1086V33 Regulator Topology: Positive Fixed Voltage - Dropout (Typical): 1.3V @ 1.5A Number of Regulators: 1 Output Current: 1.5A Output Voltage: 3.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Alternative Parts (Cross-Reference): LM1086IT-3.3/NOPB; LD1117V33C-DG; LD1085V33; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 092465-LD1086V33
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Current: 1.5A
Output Voltage: 3.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Alternative Parts (Cross-Reference): LM1086IT-3.3/NOPB; LD1117V33C-DG; LD1085V33;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
3.3V 1.5A 30V LDO Voltage Regulator IC
776-LD1086V33
3.3V 1.5A 30V LDO Voltage Regulator IC 776-LD1086V33
3.3V 1.5A LDO Regulator, 1% Acc, 30V In, TO Pkg Product overview: LD1086V33 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086V33 can be used for catalog matching and distributor lookup.

3.3V 1.5A LDO Regulator, 1% Acc, 30V In, TO Pkg Product overview: LD1086V33 from STMicroelectronics is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include LDO, 3.3V, 1.5A, 30V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 1.5A, 30V, LDO Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086V33 can be used for catalog matching and distributor lookup.

Supplier's Site
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 497-3450-5-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
497-3450-5-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 497-3450-5-ND
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220

Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - LD1086V33 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
LD1086V33
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear LD1086V33
IC REG LINEAR 3.3V 1.5A TO220AB

IC REG LINEAR 3.3V 1.5A TO220AB

Supplier's Site
PMIC - Voltage Regulators - Linear - LD1086V33 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
LD1086V33
PMIC - Voltage Regulators - Linear LD1086V33
IC REG LINEAR 3.3V 1.5A TO220AB

IC REG LINEAR 3.3V 1.5A TO220AB

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators
Product Number 092465-LD1086V33 776-LD1086V33 497-3450-5-ND LD1086V33 LD1086V33
Product Name PMIC - PMIC - Voltage Regulators - Linear - LD1086V33 3.3V 1.5A 30V LDO Voltage Regulator IC Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear
Output Polarity Positive Positive
Life Cycle Stage Maturity; Active
Output Voltage 3.3 volts 3.3 volts 3.3 volts 3.3 volts
IOUT 1.5 amps 1.5 amps 1.5 amps 1.5 amps 1.5 amps
Dropout Voltage 1.3 volts 1.3 volts 1.5 volts
Unlock Full Specs
to access all available technical data