Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A TO-220
Manufacturer: STMicroelectronics
Win Source Part Number: 002395-LD1086V18-DG
Packaging: Tube/Rail
Mounting: Through Hole
Regulator Topology: Positive Fixed
Voltage - Dropout (Typical): 1.3V @ 1.5A
Number of Regulators: 1
Output Type: Fixed
Output Current: 1.5A
Output Voltage: 1.8V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO-220
Maximum Input Voltage: 30V
Nominal Output Voltage (Min/Fixed): 1.8V
Dropout Voltage-Max: 1.5V @ 1.5A
Operating Supply Current: 10mA
PSRR: 82dB (120Hz)
Control Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
1.5 A adjustable and fixed low drop positive voltage regulator Product overview: LD1086V18-DG from STMicroelectronics is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5 A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.5 A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-LD1086V18-DG can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 1.5 A adjustable and fixed low drop positive voltage regulator
IC REG LINEAR 1.8V 1.5A TO220
IC REG LINEAR 1.8V 1.5A TO220
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 497-15589-5-ND | 002395-LD1086V18-DG | 776-LD1086V18-DG | LD1086V18-DG | LD1086V18-DG | LD1086V18-DG |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - LD1086V18-DG | 1.5 A Voltage Regulator IC | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Adjustable / Variable | |||
| Package Type | TO-220; Other; TO-220-3 | TO-220; Other; TO-220 | Other; TO-220 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection |