STMicroelectronics, Inc. 120V 11A SOIC Interface Transceiver IC LCP22-150B1RL

Description
Thyristor Surge Protection Devices 120V 11A 8-Pin SOIC W T/R Product overview: LCP22-150B1RL from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 11A, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120V, 11A, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LCP22-150B1RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Thyristor Surge Protection Devices 120V 11A 8-Pin SOIC W T/R Product overview: LCP22-150B1RL from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 11A, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120V, 11A, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LCP22-150B1RL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
120V 11A SOIC Interface Transceiver IC
702-LCP22-150B1RL
120V 11A SOIC Interface Transceiver IC 702-LCP22-150B1RL
Thyristor Surge Protection Devices 120V 11A 8-Pin SOIC W T/R Product overview: LCP22-150B1RL from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 11A, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120V, 11A, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LCP22-150B1RL can be used for catalog matching and distributor lookup.

Thyristor Surge Protection Devices 120V 11A 8-Pin SOIC W T/R Product overview: LCP22-150B1RL from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120V, 11A, SOIC. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 120V, 11A, SOIC, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 702-LCP22-150B1RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Telecom - LCP22-150B1RL - 876832-LCP22-150B1RL - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Telecom - LCP22-150B1RL
876832-LCP22-150B1RL
Interface - Interface - Telecom - LCP22-150B1RL 876832-LCP22-150B1RL
Manufacturer: STMicroelectronics Win Source Part Number: 876832-LCP22-150B1RL Features: Telecom IC Package: Reel - TR Family Name: LCP22 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Quantity per package: 1500 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 13 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: -497-14981-2, -497-14981-1, 497-14981-1, 497-14981-2, -497-14981-6, 497-14981-6

Manufacturer: STMicroelectronics
Win Source Part Number: 876832-LCP22-150B1RL
Features: Telecom IC
Package: Reel - TR
Family Name: LCP22
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Quantity per package: 1500
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: -497-14981-2, -497-14981-1, 497-14981-1, 497-14981-2, -497-14981-6, 497-14981-6

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Telecom - LCP22-150B1RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Telecom
LCP22-150B1RL
Integrated Circuits (ICs) - Interface - Telecom LCP22-150B1RL
IC TELECOM INTERFACE 8SO

IC TELECOM INTERFACE 8SO

Supplier's Site
Telecom - LCP22-150B1RL - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Telecom IC Subscriber Line Interface Concept (SLIC) 8-SO

Telecom IC Subscriber Line Interface Concept (SLIC) 8-SO

Buy Now Datasheet
Telecom Interface ICs - LCP22-150B1RL - VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Telecom Interface ICs
LCP22-150B1RL
Telecom Interface ICs LCP22-150B1RL
Telecom Interface ICs Protection IC for ringing SLICs

Telecom Interface ICs Protection IC for ringing SLICs

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 702-LCP22-150B1RL 876832-LCP22-150B1RL LCP22-150B1RL LCP22-150B1RL LCP22-150B1RL
Product Name 120V 11A SOIC Interface Transceiver IC Interface - Interface - Telecom - LCP22-150B1RL Integrated Circuits (ICs) - Interface - Telecom Telecom Telecom Interface ICs
Device Type Transceiver Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4053BQM96Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type 16-SOIC (0.154\", 3.90mm Width)
View Details
Line Interface ICs - 1923258 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Transceiver; Converter, Driver, Line Driver
Features RoHS
# of Tx 4 #
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101250060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Specialized - 32R1606R-8CGTR - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details