The LCP1511D is a programmable transient voltage suppressor designed to protect subscriber line card interfaces (SLIC) against transient overvoltages. It is packaged in an SO-8 plastic case measuring 5.0 mm by 6.2 mm. The device features a dual thyristor structure with a maximum gate-to-line voltage of -80 V, a peak pulse current capability of 30 A for a 10/1000 μs surge, and a holding current of 150 mA. It complies with ITU-T K.20, VDE 0433, VDE 0878, IEC 3124, FCC Part 68, and Bellcore TR-NWT-001089 standards. The device's '4-point' internal wiring minimizes parasitic inductance effects for fast transients. The LCP1511DRL part number includes a tape-and-reel packaging code, which is consistent with the series' SO-8 packaging and electrical specifications.
8A, SILICON SURGE PROTECTOR, PLASTIC, SO-8 Product overview: LCP1511DRL from STMicroelectronics is a Circuit Protection Fuse for overcurrent protection, power input protection, equipment safety, automotive electronics, and industrial control panels. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8A. Search-friendly keywords include fuse, circuit protection, overcurrent protection, equipment safety, 8A, Circuit Protection Fuse, Circuit Protection Thyristors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 147-LCP1511DRL can be used for catalog matching and distributor lookup.
| ERSAELECTRONICS PTE. LTD. | |
|---|---|
| Product Category | Fuses |
| Product Number | 147-LCP1511DRL |
| Product Name | 8A Circuit Protection Fuse |