STMicroelectronics, Inc. TVS - TVS - Thyristors - LCP02-150B1 LCP02-150B1

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195730-LCP02-150B1 Packaging: Tube Mounting Style: SMD Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Current - Hold (Ih): 150mA Family Name: LCP02-150B1 Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LCP02-150B1RL; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1195730-LCP02-150B1 Packaging: Tube Mounting Style: SMD Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Current - Hold (Ih): 150mA Family Name: LCP02-150B1 Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LCP02-150B1RL; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TVS - TVS - Thyristors - LCP02-150B1 - 1195730-LCP02-150B1 - Win Source Electronics
Laguna Hills, CA, United States
TVS - TVS - Thyristors - LCP02-150B1
1195730-LCP02-150B1
TVS - TVS - Thyristors - LCP02-150B1 1195730-LCP02-150B1
Manufacturer: STMicroelectronics Win Source Part Number: 1195730-LCP02-150B1 Packaging: Tube Mounting Style: SMD Current - Peak Pulse (10/1000μs): 30A Number of Elements: 1 Current - Hold (Ih): 150mA Family Name: LCP02-150B1 Categories: Circuit Protection Status: Obsolete Manufacturer Homepage: www.st.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LCP02-150B1RL; Introduction Date: January 09, 2000 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,800 MSL Level: 1 (Unlimited)

Manufacturer: STMicroelectronics
Win Source Part Number: 1195730-LCP02-150B1
Packaging: Tube
Mounting Style: SMD
Current - Peak Pulse (10/1000μs): 30A
Number of Elements: 1
Current - Hold (Ih): 150mA
Family Name: LCP02-150B1
Categories: Circuit Protection
Status: Obsolete
Manufacturer Homepage: www.st.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LCP02-150B1RL;
Introduction Date: January 09, 2000
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,800
MSL Level: 1 (Unlimited)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Thyristors
Product Number 1195730-LCP02-150B1
Product Name TVS - TVS - Thyristors - LCP02-150B1
Package Type 8-SOIC
Unlock Full Specs
to access all available technical data

Similar Products

Thyristors - 9056153 - RS Components, Ltd.
RS Components, Ltd.
Specs
Thyristor Type Scr
Package Type A 21
Pin Count 7
View Details
Triacs - BCR5KM-14LA#B00 - 913116-BCR5KM-14LA#B00 - Win Source Electronics
Specs
Thyristor Type SCR; Triac
Package Type Bulk
View Details
Specs
Thyristor Type SCR
Package Type Module
VDRM 600 volts
View Details