STMicroelectronics, Inc. Inductive Load Driver, 14A, Powersso-36; Supply Voltage Min Stmicroelectronics L99SD01-E

Description
INDUCTIVE LOAD DRIVER, 14A, POWERSSO-36; Supply Voltage Min:6V; Supply Voltage Max:28V; No. of Outputs:1Outputs; Output Voltage:55V; Output Current:14A; Driver Case Style:PowerSSO; Product Range:-; Phthalates Compliant:Yes; MSL:MSL RoHS Compliant: Yes
Datasheet
Description
INDUCTIVE LOAD DRIVER, 14A, POWERSSO-36; Supply Voltage Min:6V; Supply Voltage Max:28V; No. of Outputs:1Outputs; Output Voltage:55V; Output Current:14A; Driver Case Style:PowerSSO; Product Range:-; Phthalates Compliant:Yes; MSL:MSL RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Inductive Load Driver, 14A, Powersso-36; Supply Voltage Min Stmicroelectronics - 38Y7895 - Newark, An Avnet Company
Chicago, IL, United States
Inductive Load Driver, 14A, Powersso-36; Supply Voltage Min Stmicroelectronics
38Y7895
Inductive Load Driver, 14A, Powersso-36; Supply Voltage Min Stmicroelectronics 38Y7895
INDUCTIVE LOAD DRIVER, 14A, POWERSSO-36; Supply Voltage Min:6V; Supply Voltage Max:28V; No. of Outputs:1Outputs; Output Voltage:55V; Output Current:14A; Driver Case Style:PowerSSO; Product Range:-; Phthalates Compliant:Yes; MSL:MSL RoHS Compliant: Yes

INDUCTIVE LOAD DRIVER, 14A, POWERSSO-36; Supply Voltage Min:6V; Supply Voltage Max:28V; No. of Outputs:1Outputs; Output Voltage:55V; Output Current:14A; Driver Case Style:PowerSSO; Product Range:-; Phthalates Compliant:Yes; MSL:MSL RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 38Y7895
Product Name Inductive Load Driver, 14A, Powersso-36; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

 - A5940GLKTR-T - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Features RoHS
Package Type SOIC; SOIC-10
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101259024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-3001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2587054 - RS Components, Ltd.
Infineon Technologies AG
Specs
Features RoHS
Pins 7 #
View Details