STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99PM72GXPTR L99PM72GXPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778237-L99PM72GXPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 36-PowerFSOP (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM72 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): L99PM72GXP; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778237-L99PM72GXPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 36-PowerFSOP (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM72 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): L99PM72GXP; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99PM72GXPTR - 778237-L99PM72GXPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99PM72GXPTR
778237-L99PM72GXPTR
PMIC - PMIC - Power Management - Specialized - L99PM72GXPTR 778237-L99PM72GXPTR
Manufacturer: STMicroelectronics Win Source Part Number: 778237-L99PM72GXPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 36-PowerFSOP (0.295", 7.50mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM72 Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): L99PM72GXP; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2030 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778237-L99PM72GXPTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: 36-PowerFSOP (0.295", 7.50mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 6 V ~ 18 V
Family Name: L99PM72
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: PowerSSO-36
Alternative Parts (Cross-Reference): L99PM72GXP;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2030
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L99PM72GXPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99PM72GXPTR
Power Management - Specialized L99PM72GXPTR
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 778237-L99PM72GXPTR L99PM72GXPTR
Product Name PMIC - PMIC - Power Management - Specialized - L99PM72GXPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8225976 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Open Drain
Type SOT-23; Tsot-23
View Details
Battery Management - BQ20851DBT-TI - Quarktwin Technology Ltd.
Specs
Type SOP; 38-TFSOP (0.173\", 4.40mm Width)
Operating Temperature -20 to 85 C (-4 to 185 F)
View Details
2 suppliers
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1062ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details