STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99PM62XPTR L99PM62XPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 070633-L99PM62XPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 070633-L99PM62XPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99PM62XPTR - 070633-L99PM62XPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99PM62XPTR
070633-L99PM62XPTR
PMIC - PMIC - Power Management - Specialized - L99PM62XPTR 070633-L99PM62XPTR
Manufacturer: STMicroelectronics Win Source Part Number: 070633-L99PM62XPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 6mA Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 070633-L99PM62XPTR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C
Case / Package: PowerSSO-36
Supply Voltage - Operating: 6 V to 18 V
Operating Supply Current: 6mA
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L99PM62XPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99PM62XPTR
Power Management - Specialized L99PM62XPTR
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 070633-L99PM62XPTR L99PM62XPTR
Product Name PMIC - PMIC - Power Management - Specialized - L99PM62XPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1904440 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
PMIC - Supervisors - ADM1815-10AKS-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SC-70; SC-70, SOT-323
View Details