STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99PM62GXPTR L99PM62GXPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051454-L99PM62GXPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Family Name: L99PM62GXP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): L99PM62GXP; Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Sensing & Instrumentation, LED Lighting
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1051454-L99PM62GXPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Family Name: L99PM62GXP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): L99PM62GXP; Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Sensing & Instrumentation, LED Lighting
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99PM62GXPTR - 1051454-L99PM62GXPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99PM62GXPTR
1051454-L99PM62GXPTR
PMIC - PMIC - Power Management - Specialized - L99PM62GXPTR 1051454-L99PM62GXPTR
Manufacturer: STMicroelectronics Win Source Part Number: 1051454-L99PM62GXPTR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Family Name: L99PM62GXP Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 130°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Operating Supply Current: 6mA Alternative Parts (Cross-Reference): L99PM62GXP; Introduction Date: January 24, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Automotive, Sensing & Instrumentation, LED Lighting

Manufacturer: STMicroelectronics
Win Source Part Number: 1051454-L99PM62GXPTR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Family Name: L99PM62GXP
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 130°C
Case / Package: PowerSSO-36
Supply Voltage - Operating: 6 V to 18 V
Operating Supply Current: 6mA
Alternative Parts (Cross-Reference): L99PM62GXP;
Introduction Date: January 24, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Automotive, Sensing & Instrumentation, LED Lighting

Buy Now Datasheet
Power Management - Specialized - L99PM62GXPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99PM62GXPTR
Power Management - Specialized L99PM62GXPTR
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1051454-L99PM62GXPTR L99PM62GXPTR
Product Name PMIC - PMIC - Power Management - Specialized - L99PM62GXPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1897812 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Open Drain, Active Low
View Details
Voltage Reference - TLVH431NQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
 - 9319DM/B - Rochester Electronics
Rochester Electronics
Specs
Type DIP; CDIP
View Details