STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99PM60JTR L99PM60JTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778236-L99PM60JTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 16-PowerFSOP (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM60S Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-16 Alternative Parts (Cross-Reference): L99PM60J; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778236-L99PM60JTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 16-PowerFSOP (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM60S Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-16 Alternative Parts (Cross-Reference): L99PM60J; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99PM60JTR - 778236-L99PM60JTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99PM60JTR
778236-L99PM60JTR
PMIC - PMIC - Power Management - Specialized - L99PM60JTR 778236-L99PM60JTR
Manufacturer: STMicroelectronics Win Source Part Number: 778236-L99PM60JTR Packaging: Reel package Operating Temperature Range: -40°C ~ 130°C Package: 16-PowerFSOP (0.154", 3.90mm Width) Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 18 V Family Name: L99PM60S Categories: Integrated Circuits (ICs) Operating Supply Current: 6mA Manufacturer Package: PowerSSO-16 Alternative Parts (Cross-Reference): L99PM60J; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Morocco Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778236-L99PM60JTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 130°C
Package: 16-PowerFSOP (0.154", 3.90mm Width)
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 6 V ~ 18 V
Family Name: L99PM60S
Categories: Integrated Circuits (ICs)
Operating Supply Current: 6mA
Manufacturer Package: PowerSSO-16
Alternative Parts (Cross-Reference): L99PM60J;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Morocco
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L99PM60JTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99PM60JTR
Power Management - Specialized L99PM60JTR
Automotive PMIC PowerSSO-16

Automotive PMIC PowerSSO-16

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 778236-L99PM60JTR L99PM60JTR
Product Name PMIC - PMIC - Power Management - Specialized - L99PM60JTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
TPS3828-33-Q1 Automotive Catalog Processor Supervisory Circuits - 2T28-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active-low,Open-drain
View Details
7 suppliers
Voltage Reference - TLVH431NAQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1232ARNZ - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details