STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L99PD08TR L99PD08TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194737-L99PD08TR Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 32-LQFP Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Over Temperature Supply Voltage: 3.15 V ~ 5.25 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: High Side Family Name: L99PD08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP (7x7) Current - Output (Maximum): 10mA Alternative Parts (Cross-Reference): L99PD08; Introduction Date: June 16, 2009 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,400
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194737-L99PD08TR Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 32-LQFP Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Over Temperature Supply Voltage: 3.15 V ~ 5.25 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: High Side Family Name: L99PD08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP (7x7) Current - Output (Maximum): 10mA Alternative Parts (Cross-Reference): L99PD08; Introduction Date: June 16, 2009 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,400
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99PD08TR
L99PD08TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99PD08TR L99PD08TR
Manufacturer: STMicroelectronics Win Source Part Number: 1194737-L99PD08TR Series: VIPower Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C (TJ) Features: Status Flag Package: 32-LQFP Output Type: N-Channel Interface: SPI Switch Type: General Fault Protection: Over Temperature Supply Voltage: 3.15 V ~ 5.25 V Number of Outputs: 8 Part Status: Obsolete(EOL) Output Configuration: High Side Family Name: L99PD08 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP (7x7) Current - Output (Maximum): 10mA Alternative Parts (Cross-Reference): L99PD08; Introduction Date: June 16, 2009 Estimated EOL Date: Not Applicable Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 2,400

Manufacturer: STMicroelectronics
Win Source Part Number: 1194737-L99PD08TR
Series: VIPower
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: Status Flag
Package: 32-LQFP
Output Type: N-Channel
Interface: SPI
Switch Type: General
Fault Protection: Over Temperature
Supply Voltage: 3.15 V ~ 5.25 V
Number of Outputs: 8
Part Status: Obsolete(EOL)
Output Configuration: High Side
Family Name: L99PD08
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-LQFP (7x7)
Current - Output (Maximum): 10mA
Alternative Parts (Cross-Reference): L99PD08;
Introduction Date: June 16, 2009
Estimated EOL Date: Not Applicable
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 2,400

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L99PD08TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L99PD08TR
PMIC - Power Distribution Switches, Load Drivers L99PD08TR
IC PWR DRIVER N-CHAN 1:8 32LQFP

IC PWR DRIVER N-CHAN 1:8 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L99PD08TR L99PD08TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L99PD08TR PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S10 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Passive distribution box - 757-264/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
Multi-pin plug distributor - MPV-E/A08-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details