STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L99PD08 L99PD08

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194736-L99PD08 Packaging: Tube Features: Status Flag Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Over Temperature Supply Voltage: 3.15V ~ 5.25V Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP Current - Output (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: L99PD08 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194736-L99PD08 Packaging: Tube Features: Status Flag Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Over Temperature Supply Voltage: 3.15V ~ 5.25V Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP Current - Output (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: L99PD08 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99PD08
L99PD08
PMIC - PMIC - Power Distribution Switches, Load Drivers - L99PD08 L99PD08
Manufacturer: STMicroelectronics Win Source Part Number: 1194736-L99PD08 Packaging: Tube Features: Status Flag Output Type: N-Channel Interface: SPI Switch Type: General Purpose Fault Protection: Over Temperature Supply Voltage: 3.15V ~ 5.25V Number of Outputs: 8 Output Configuration: High Side Categories: Integrated Circuits Supplier Device Package: 32-LQFP (7x7) Status: Obsolete Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 32-LQFP Current - Output (Maximum): 10mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance Family Part Number: L99PD08 Manufacturer Pack Quantity: 250 MSL Level: 3 (168 Hours)

Manufacturer: STMicroelectronics
Win Source Part Number: 1194736-L99PD08
Packaging: Tube
Features: Status Flag
Output Type: N-Channel
Interface: SPI
Switch Type: General Purpose
Fault Protection: Over Temperature
Supply Voltage: 3.15V ~ 5.25V
Number of Outputs: 8
Output Configuration: High Side
Categories: Integrated Circuits
Supplier Device Package: 32-LQFP (7x7)
Status: Obsolete
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 32-LQFP
Current - Output (Maximum): 10mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance
Family Part Number: L99PD08
Manufacturer Pack Quantity: 250
MSL Level: 3 (168 Hours)

Buy Now
PMIC - Power Distribution Switches, Load Drivers - L99PD08 - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L99PD08
PMIC - Power Distribution Switches, Load Drivers L99PD08
IC PWR DRIVER N-CHAN 1:8 32LQFP

IC PWR DRIVER N-CHAN 1:8 32LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L99PD08 L99PD08
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L99PD08 PMIC - Power Distribution Switches, Load Drivers
Number of Outlets 8
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1581H4DP - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Voltage 100-240VAC (TUV), 120-240VAC (UL)
Number of Outlets 4
Current 10.0 amps
View Details
2 suppliers
Power Fuses Power Distribution Blocks - VGDB -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-308 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
Multi-pin plug distributor - MPV-E/A12-M8 - Festo Corporation
Specs
Voltage 24VDC; 10 V ~ 30 V
Current 1.0 amps
Unit Type Plug Strip
View Details