Motor Driver Power MOSFET SPI PowerSSO-36 EPD
Motor Driver Power MOSFET SPI PowerSSO-36 EPD
Motor Driver Power MOSFET SPI PowerSSO-36 EPD
Manufacturer: STMicroelectronics
Win Source Part Number: 876644-L99MM70XPTR
Operating Temperature Range: -40°C ~ 150°C (TJ)
Features: - Motor Driver Power MOSFET SPI PowerSSO-36 EPD
Package: 36-PowerBFSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: L99MM70
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36 EPD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-18032-6, L99MM70XPTR-ND, 497-18032-1, 497-18032-2
IC MTR DRVR 5.5-24.5V 36POWERSSO
IC MTR DRVR 5.5-24.5V 36POWERSSO
Motor Driver Power MOSFET SPI PowerSSO-36 EPD
| DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | DC Motor Drives | Motion Controllers | Motor Controllers | Motor Controllers | Motor Controllers |
| Product Number | 497-18032-6-ND | 876644-L99MM70XPTR | L99MM70XPTR | L99MM70XPTR | L99MM70XPTR |
| Product Name | Motor Drivers, Controllers | PMIC - PMIC - Motor Drivers, Controllers - L99MM70XPTR | PMIC - Motor Drivers, Controllers | Integrated Circuits (ICs) - Power Management (PMIC) - Motor Drivers, Controllers | Motor Drivers, Controllers |
| Motor / System | DC Brushed | DC Brushed; Brushed DC | |||
| Configuration | PCB Mount; "36-PowerBFSOP (0.295"", 7.50mm Width)" | ||||
| Communication | SPI | SPI | |||
| Operating Temperature | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) | -40 to 150 C (-40 to 302 F) |