STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99MD01XPTR L99MD01XPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778235-L99MD01XPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 3 V ~ 5.3 V Family Name: L99MD01 Categories: Integrated Circuits (ICs) Operating Supply Current: 5μA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): A4911KEVSR-J-1; AN41251A; TB62208FNG(O,C8,EL; TB6560AFTG; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778235-L99MD01XPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 3 V ~ 5.3 V Family Name: L99MD01 Categories: Integrated Circuits (ICs) Operating Supply Current: 5μA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): A4911KEVSR-J-1; AN41251A; TB62208FNG(O,C8,EL; TB6560AFTG; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99MD01XPTR - 778235-L99MD01XPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99MD01XPTR
778235-L99MD01XPTR
PMIC - PMIC - Power Management - Specialized - L99MD01XPTR 778235-L99MD01XPTR
Manufacturer: STMicroelectronics Win Source Part Number: 778235-L99MD01XPTR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 3 V ~ 5.3 V Family Name: L99MD01 Categories: Integrated Circuits (ICs) Operating Supply Current: 5μA Manufacturer Package: PowerSSO-36 Alternative Parts (Cross-Reference): A4911KEVSR-J-1; AN41251A; TB62208FNG(O,C8,EL; TB6560AFTG; ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778235-L99MD01XPTR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C
Package: 36-FSOP (0.295", 7.50mm Width) Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 3 V ~ 5.3 V
Family Name: L99MD01
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5μA
Manufacturer Package: PowerSSO-36
Alternative Parts (Cross-Reference): A4911KEVSR-J-1; AN41251A; TB62208FNG(O,C8,EL; TB6560AFTG;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L99MD01XPTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99MD01XPTR
Power Management - Specialized L99MD01XPTR
Automotive PMIC PowerSSO-36 EPD

Automotive PMIC PowerSSO-36 EPD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 778235-L99MD01XPTR L99MD01XPTR
Product Name PMIC - PMIC - Power Management - Specialized - L99MD01XPTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905611P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Open Drain; Push Pull, Open Drain
View Details
PMIC - PMIC - Supervisors - 2U3820-50QDBVRG4Q1 - 906471-2U3820-50QDBVRG4Q1 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-5
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details