LED Driver IC 1 Output DC DC Controller Flyback, Step-Down (Buck), Step-Up (Boost) PWM Dimming 32-LQFP (7x7)
High Efficiency Constant Current Led Driver Product overview: L99LD01TR-E from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-L99LD01TR-E can be used for catalog matching and distributor lookup.
Win Source Part Number: 1068587-L99LD01TR-E
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: DC DC Controller
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,400
Mounting: SMD (SMT)
Frequency: 100kHz ~ 500kHz
Internal Switch(s): No
Topology: Flyback, Step-Down (Buck), Step-Up (Boost)
Number of Outputs: 1
Dimming: PWM
Voltage - Supply (Min): 5.6V
Voltage - Supply (Max): 24V
Package / Case: 32-LQFP
Supplier Device Package: 32-LQFP (7x7)
Temperature Range - Operating: -40°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): ADM1169ASTZL99LD01TR
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-15870-6,-497-158
Base Product Number: L99LD01
IC LED DRIVER CTRLR PWM 32LQFP
LED Lighting Drivers High Efficiency Constant Current Led Driver
HIGH EFFICIENCY CONSTANT CURRENT
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-15870-2-ND | 137-L99LD01TR-E | 1068587-L99LD01TR-E | L99LD01TR-E | L99LD01TR-E | L99LD01TR-E |
| Product Name | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | LED Lighting Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) |