STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99DZ80EP L99DZ80EP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194732-L99DZ80EP Packaging: Tray Mounting Style: SMD Applications: Automotive Supply Current: 4μA Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: L99DZ80 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 28V
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 1194732-L99DZ80EP Packaging: Tray Mounting Style: SMD Applications: Automotive Supply Current: 4μA Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: L99DZ80 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 28V
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99DZ80EP - 1194732-L99DZ80EP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99DZ80EP
1194732-L99DZ80EP
PMIC - PMIC - Power Management - Specialized - L99DZ80EP 1194732-L99DZ80EP
Manufacturer: STMicroelectronics Win Source Part Number: 1194732-L99DZ80EP Packaging: Tray Mounting Style: SMD Applications: Automotive Supply Current: 4μA Categories: Integrated Circuits Supplier Device Package: 64-TQFP Temperature Range - Operating: -40°C ~ 150°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-TQFP Exposed Pad Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Limited Family Part Number: L99DZ80 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Supply Voltage (V): 5V ~ 28V

Manufacturer: STMicroelectronics
Win Source Part Number: 1194732-L99DZ80EP
Packaging: Tray
Mounting Style: SMD
Applications: Automotive
Supply Current: 4μA
Categories: Integrated Circuits
Supplier Device Package: 64-TQFP
Temperature Range - Operating: -40°C ~ 150°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-TQFP Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Limited
Family Part Number: L99DZ80
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Supply Voltage (V): 5V ~ 28V

Buy Now
Power Management - Specialized - L99DZ80EP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99DZ80EP
Power Management - Specialized L99DZ80EP
Automotive PMIC 64-TQFP

Automotive PMIC 64-TQFP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1194732-L99DZ80EP L99DZ80EP
Product Name PMIC - PMIC - Power Management - Specialized - L99DZ80EP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1068ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Supervisors - 1905572 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Open Drain; Active Low; Active low, open drain, push-pull
View Details
PMIC - PMIC - Power Management - Specialized - BQ24640RVAR - 1154197-BQ24640RVAR - Win Source Electronics
Specs
Output Options Inverting
IQ 1000 µA
Supply Voltage 5 to 28 volts
View Details
2 suppliers