STMicroelectronics PMIC - PMIC - Power Management - Specialized - L99DZ120TR L99DZ120TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 739198-L99DZ120TR Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 64-LQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 28 V Family Name: L99DZ120 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 739198-L99DZ120TR Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 64-LQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 28 V Family Name: L99DZ120 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L99DZ120TR - 739198-L99DZ120TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L99DZ120TR
739198-L99DZ120TR
PMIC - PMIC - Power Management - Specialized - L99DZ120TR 739198-L99DZ120TR
Manufacturer: STMicroelectronics Win Source Part Number: 739198-L99DZ120TR Series: Automotive, AEC-Q100 Packaging: Reel - TR Operating Temperature Range: -40°C ~ 150°C Package: 64-LQFP Exposed Pad Applications: Automotive Mounting: SMD Operating Supply Voltage: 6 V ~ 28 V Family Name: L99DZ120 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP (10x10) ECCN: EAR99 Estimated EOL Date: 2028 Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 739198-L99DZ120TR
Series: Automotive, AEC-Q100
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 150°C
Package: 64-LQFP Exposed Pad
Applications: Automotive
Mounting: SMD
Operating Supply Voltage: 6 V ~ 28 V
Family Name: L99DZ120
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP (10x10)
ECCN: EAR99
Estimated EOL Date: 2028
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L99DZ120TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L99DZ120TR
Power Management - Specialized L99DZ120TR
Automotive PMIC 64-LQFP-EP (10x10)

Automotive PMIC 64-LQFP-EP (10x10)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 739198-L99DZ120TR L99DZ120TR
Product Name PMIC - PMIC - Power Management - Specialized - L99DZ120TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1232AN - Lingto Electronic Limited
Rochester Electronics
Specs
Number of Supplies 1; 1
Output Options Open Drain; Open Drain, Push-Pull
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
Voltage References - 7514474P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details