STMicroelectronics, Inc. PMIC - PMIC - Full, Half - Bridge Drivers - L9960T L9960T

Description
Manufacturer: STMicroelectronics Win Source Part Number: 847838-L9960T Series: Automotive, AEC-Q100 Features: Driver Package: Tube Family Name: L9960 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1225 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17610, L9960T-ND
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 847838-L9960T Series: Automotive, AEC-Q100 Features: Driver Package: Tube Family Name: L9960 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1225 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17610, L9960T-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - L9960T - 847838-L9960T - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L9960T
847838-L9960T
PMIC - PMIC - Full, Half - Bridge Drivers - L9960T 847838-L9960T
Manufacturer: STMicroelectronics Win Source Part Number: 847838-L9960T Series: Automotive, AEC-Q100 Features: Driver Package: Tube Family Name: L9960 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 1225 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-17610, L9960T-ND

Manufacturer: STMicroelectronics
Win Source Part Number: 847838-L9960T
Series: Automotive, AEC-Q100
Features: Driver
Package: Tube
Family Name: L9960
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 1225
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-17610, L9960T-ND

Buy Now Datasheet
Full Half-Bridge Drivers - L9960T - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L9960T
Full Half-Bridge Drivers L9960T
Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD

Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers - L9960T - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L9960T
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L9960T
IC HALF BRIDGE DRIVER PWRSSO36

IC HALF BRIDGE DRIVER PWRSSO36

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 847838-L9960T L9960T L9960T
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - L9960T Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Driver Type Dual Gate Driver
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts 5.5 to 4.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDCLVD1208RHDT - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 2.38 to 2.62 volts
Switching Frequency 800000 kHz
View Details
 - 74LVCH16244ADGVJ - Rochester Electronics
Nexperia B.V.
Specs
Package Type SOT480
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330H-B00221-GMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details