Texas Instruments Clock Buffers, Drivers CGS74CT2525M

Description
Clock Fanout Buffer (Distribution) IC 1:8 14-SOIC (0.154", 3.90mm Width)
Description
Clock Fanout Buffer (Distribution) IC 1:8 14-SOIC (0.154", 3.90mm Width)
Datasheet
Datasheet Summary
Powered by GS/AI

The CGS74CT2525M is a minimum skew clock driver designed to distribute a single clock signal to eight separate outputs. It is specifically engineered for signal generation and clock distribution applications, ensuring low skew across all outputs during both rising and falling transitions. The device features guaranteed pin-to-pin and part-to-part skew performance, making it suitable for high-precision timing applications. This clock driver supports a symmetric output current drive of 24 mA for both high and low outputs, and it is compatible with TTL logic levels. The CGS74CT2525M is part of the FACT family, which is known for its reliability and performance in digital circuits. Additionally, it offers a minimum ESD protection of 2 kV, enhancing its robustness in various operating environments. Engineers looking for a reliable clock distribution solution with minimal skew and robust performance may find the CGS74CT2525M to be a suitable choice for their projects.

Datasheet Summary
Powered by GS/AI

The CGS74CT2525M is a minimum skew clock driver designed to distribute a single clock signal to eight separate outputs. It is specifically engineered for signal generation and clock distribution applications, ensuring low skew across all outputs during both rising and falling transitions. The device features guaranteed pin-to-pin and part-to-part skew performance, making it suitable for high-precision timing applications. This clock driver supports a symmetric output current drive of 24 mA for both high and low outputs, and it is compatible with TTL logic levels. The CGS74CT2525M is part of the FACT family, which is known for its reliability and performance in digital circuits. Additionally, it offers a minimum ESD protection of 2 kV, enhancing its robustness in various operating environments. Engineers looking for a reliable clock distribution solution with minimal skew and robust performance may find the CGS74CT2525M to be a suitable choice for their projects.

Suppliers

Company
Product
Description
Supplier Links
Clock Buffers, Drivers - CGS74CT2525M - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Clock Buffers, Drivers
CGS74CT2525M
Clock Buffers, Drivers CGS74CT2525M
Clock Fanout Buffer (Distribution) IC 1:8 14-SOIC (0.154", 3.90mm Width)

Clock Fanout Buffer (Distribution) IC 1:8 14-SOIC (0.154", 3.90mm Width)

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Gate Drivers
Product Number CGS74CT2525M
Product Name Clock Buffers, Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - A6274KLPTR-T-1 - Quarktwin Technology Ltd.
Allegro MicroSystems Inc.
Specs
Number of Outputs 6
Output Configuration Inverting
Output Current 0.0600 amps
View Details
Clock Buffers, Drivers - SI53358BD13824-AMR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.46 volts
Switching Frequency 250000 kHz
View Details
Full, Half-Bridge (H Bridge) Drivers - 296-CSD95411RRB-ND - DigiKey
Specs
Operating Temperature -55 to 150 C (-67 to 302 F)
Package Type 41-PowerTFQFN
Packing Method Bulk
View Details
2 suppliers