Manufacturer: STMicroelectronics
Win Source Part Number: 876636-L9960T-TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 170°C (TJ)
Features: Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
Package: 36-PowerBFSOP (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: L9960
Categories: Integrated Circuits (ICs)
Case / Package: PowerSSO-36 EPD
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 77 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: L9960T-TR-ND, 497-17611-2, 497-17611-1, 497-17611-6
Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
Half Bridge (2) Driver General Purpose Power MOSFET PowerSSO-36 EPD
IC HALF BRIDGE DRIVER PWRSSO36
| Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 876636-L9960T-TR | 497-17611-2-ND | L9960T-TR | L9960T-TR |
| Product Name | PMIC - PMIC - Full, Half - Bridge Drivers - L9960T-TR | Full, Half-Bridge (H Bridge) Drivers | Full Half-Bridge Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers |
| Operating Temperature | -40 to 170 C (-40 to 338 F) | -40 to 170 C (-40 to 338 F) | -40 to 170 C (-40 to 338 F) | -40 to 170 C (-40 to 338 F) |
| Package Type | PowerSSO-36 EPD | "36-PowerBFSOP (0.295"", 7.50mm Width)" | SOP; 36-PowerBFSOP (0.295\", 7.50mm Width) | |
| Supply Voltage | 4.5 to 5.5 volts | 4.5 to 5.5 volts | 5.5 to 4.5 volts |