STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9952GXP L9952GXP

Description
Manufacturer: STMicroelectronics Win Source Part Number: 126462-L9952GXP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 126462-L9952GXP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9952GXP - 126462-L9952GXP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9952GXP
126462-L9952GXP
PMIC - PMIC - Power Management - Specialized - L9952GXP 126462-L9952GXP
Manufacturer: STMicroelectronics Win Source Part Number: 126462-L9952GXP Packaging: Tube/Rail Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSSO-36 Supply Voltage - Operating: 6 V to 18 V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 126462-L9952GXP
Packaging: Tube/Rail
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSSO-36
Supply Voltage - Operating: 6 V to 18 V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - L9952GXP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9952GXP
Power Management - Specialized L9952GXP
Automotive PMIC PowerSSO-36

Automotive PMIC PowerSSO-36

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 126462-L9952GXP L9952GXP
Product Name PMIC - PMIC - Power Management - Specialized - L9952GXP Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

TPS3823-33-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input and Manual Reset - 2U3823-33QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active-low,Push-pull
View Details
7 suppliers
Voltage Supervisors - 1901679 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Open Drain; Active Low; Active Low, Open Drain
View Details