STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9949TR L9949TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 018435-L9949TR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSO-20 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 018435-L9949TR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSO-20 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9949TR - 018435-L9949TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9949TR
018435-L9949TR
PMIC - PMIC - Power Management - Specialized - L9949TR 018435-L9949TR
Manufacturer: STMicroelectronics Win Source Part Number: 018435-L9949TR Packaging: Reel - TR Applications: Automotive Mounting: SMD (SMT) Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 150°C Case / Package: PowerSO-20 Supply Voltage - Operating: 7 V to 28 V Operating Supply Current: 7mA Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 018435-L9949TR
Packaging: Reel - TR
Applications: Automotive
Mounting: SMD (SMT)
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 150°C
Case / Package: PowerSO-20
Supply Voltage - Operating: 7 V to 28 V
Operating Supply Current: 7mA
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Power Management - Specialized - L9949TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9949TR
Power Management - Specialized L9949TR
Automotive PMIC PowerSO-20

Automotive PMIC PowerSO-20

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 018435-L9949TR L9949TR
Product Name PMIC - PMIC - Power Management - Specialized - L9949TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
PMIC - PMIC - Supervisors - AD5100YRQZ-0 - 909345-AD5100YRQZ-0 - Win Source Electronics
Specs
Output Options Inverting
Type SOP; SSOP; 16-QSOP
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers