STMicroelectronics Special Purpose Regulators L9918BDTR

Description
Automotive, AEC-Q100 Automotive Alternator Voltage Regulator IC 1 Output Die
Description
Automotive, AEC-Q100 Automotive Alternator Voltage Regulator IC 1 Output Die
Datasheet
Datasheet Summary
Powered by GS/AI

The L9918BDTR is an alternator voltage regulator designed for 12 V automotive applications, featuring a LIN interface for communication with the ECU. It is AEC-Q100 qualified and supports closed loop voltage control with thermal compensation. The device includes a high side excitation driver with an internal freewheeling circuit, ensuring efficient rotor current modulation to maintain steady voltage across vehicle loads. This regulator is equipped with current limitation and overcurrent protection, as well as thermal protection features. It complies with the LIN 2.2A specification for the physical layer and is compatible with LIN 1.3, 2.1, and 2.2 data link layers. The L9918BDTR allows for configuration of parameters and supports various alternator pole pair configurations. It is available as a bare die and is suitable for integration into ASIL-B compliant systems, making it a versatile choice for automotive charging applications.

Datasheet Summary
Powered by GS/AI

The L9918BDTR is an alternator voltage regulator designed for 12 V automotive applications, featuring a LIN interface for communication with the ECU. It is AEC-Q100 qualified and supports closed loop voltage control with thermal compensation. The device includes a high side excitation driver with an internal freewheeling circuit, ensuring efficient rotor current modulation to maintain steady voltage across vehicle loads. This regulator is equipped with current limitation and overcurrent protection, as well as thermal protection features. It complies with the LIN 2.2A specification for the physical layer and is compatible with LIN 1.3, 2.1, and 2.2 data link layers. The L9918BDTR allows for configuration of parameters and supports various alternator pole pair configurations. It is available as a bare die and is suitable for integration into ASIL-B compliant systems, making it a versatile choice for automotive charging applications.

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Regulators - L9918BDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Special Purpose Regulators
L9918BDTR
Special Purpose Regulators L9918BDTR
Automotive, AEC-Q100 Automotive Alternator Voltage Regulator IC 1 Output Die

Automotive, AEC-Q100 Automotive Alternator Voltage Regulator IC 1 Output Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L9918BDTR
Product Name Special Purpose Regulators
Type Die
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385184 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
TPS3805H33-Q1 Automotive Catalog Dual Voltage Detectors - 2T05H33QDCKRG4Q - Texas Instruments
Specs
Number of Supplies 2
Output Options Active-low,Push-pull
Type SC70
View Details
8 suppliers