STMicroelectronics Power Management - Specialized L9916BBDTR

Description
Automotive PMIC Die
Description
Automotive PMIC Die
Datasheet
Datasheet Summary
Powered by GS/AI

The L9916BBDTR is an automotive multifunction alternator voltage regulator designed for 12 V and 24 V onboard networks. It is AEC-Q100 qualified and features a fully monolithic design, high side field driver, and a self-start function. The device includes a thermally compensated regulated voltage and allows for configurable parameters through one-time programmable (OTP) cells, making it suitable for a variety of charging applications. Key functionalities include a lamp driver for wake-up and warning detection, load response control (LRC), and a voltage control loop that can be configured for either proportional-integral or proportional-only control. The L9916BBDTR also incorporates several protection features, including thermal shutdown and field short circuit protection, ensuring reliable operation in automotive environments. This product is available as a bare die, which may be advantageous for specific integration requirements in custom applications.

Datasheet Summary
Powered by GS/AI

The L9916BBDTR is an automotive multifunction alternator voltage regulator designed for 12 V and 24 V onboard networks. It is AEC-Q100 qualified and features a fully monolithic design, high side field driver, and a self-start function. The device includes a thermally compensated regulated voltage and allows for configurable parameters through one-time programmable (OTP) cells, making it suitable for a variety of charging applications. Key functionalities include a lamp driver for wake-up and warning detection, load response control (LRC), and a voltage control loop that can be configured for either proportional-integral or proportional-only control. The L9916BBDTR also incorporates several protection features, including thermal shutdown and field short circuit protection, ensuring reliable operation in automotive environments. This product is available as a bare die, which may be advantageous for specific integration requirements in custom applications.

Suppliers

Company
Product
Description
Supplier Links
Power Management - Specialized - L9916BBDTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9916BBDTR
Power Management - Specialized L9916BBDTR
Automotive PMIC Die

Automotive PMIC Die

Buy Now Datasheet

Technical Specifications

  Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips
Product Number L9916BBDTR
Product Name Power Management - Specialized
Type Die
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901793 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Manual Reset
Output Options Active Low; Active High; Push Pull, Active Low, Active High
View Details
Voltage Regulators - Linear - 5962-9584001QPA - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
IQ 480000 µA
View Details
Voltage Reference - TLVH431NMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1810-10ART-RL7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details