3 phase gate driver for 6step or FOC controlled Brushless Motors compatible with 48V NET Product overview: L9907TR from STMicroelectronics is a Gate Driver IC for power MOSFET and IGBT drive stages, motor inverters, DC-DC converters, lighting control, and industrial power electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 48V. Search-friendly keywords include gate driver IC, MOSFET driver, IGBT driver, power switching, 48V, Gate Drivers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 730-L9907TR can be used for catalog matching and distributor lookup.
Half-Bridge Gate Driver IC 64-TQFP-EP (10x10)
Half-Bridge Gate Driver IC 64-TQFP-EP (10x10)
Half-Bridge Gate Driver IC 64-TQFP-EP (10x10)
Half-Bridge Gate Driver IC 64-TQFP-EP (10x10)
IC GATE DRVR HALF-BRIDGE 64TQFP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Gate Drivers | Gate Drivers | Gate Drivers | Gate Drivers |
| Product Number | 730-L9907TR | 497-17300-2-ND | L9907TR | L9907TR |
| Product Name | 48V Gate Driver IC | Gate Drivers | Gate Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - Gate Drivers |
| Supply Voltage | 4.2 to 54 volts | 5 to 54 volts | 5 to 54 volts | 54 to 5 volts |
| Driver Type | Dual Gate Driver; Three-phase | Dual Gate Driver | ||
| Rise Time | 35 ns | 35 ns | ||
| Fall Time | 35 ns | 35 ns |