STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9822EPD013TR L9822EPD013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 144936-L9822EPD013TR Packaging: Reel - TR Features: Status Flag Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 144936-L9822EPD013TR Packaging: Reel - TR Features: Status Flag Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9822EPD013TR
L9822EPD013TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9822EPD013TR L9822EPD013TR
Manufacturer: STMicroelectronics Win Source Part Number: 144936-L9822EPD013TR Packaging: Reel - TR Features: Status Flag Switch Type: Relay, Solenoid Driver Fault Protection: Current Limiting (Fixed) Number of Outputs: 8 Voltage - Load: 4.5 V to 5.5 V Rds On (Typ): 550 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C (TJ) Case / Package: PowerSO-20 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 144936-L9822EPD013TR
Packaging: Reel - TR
Features: Status Flag
Switch Type: Relay, Solenoid Driver
Fault Protection: Current Limiting (Fixed)
Number of Outputs: 8
Voltage - Load: 4.5 V to 5.5 V
Rds On (Typ): 550 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C (TJ)
Case / Package: PowerSO-20
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9822EPD013TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9822EPD013TR
PMIC - Power Distribution Switches, Load Drivers L9822EPD013TR
IC PWR DRIVER 1:8 PWRSO20

IC PWR DRIVER 1:8 PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9822EPD013TR L9822EPD013TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9822EPD013TR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 5.5 V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38064 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 175.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Potential distribution module - 753-614 - WAGO
Specs
Operating Temperature 32 to 131 F (0 to 55 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details