STMicroelectronics, Inc. Solenoid Driver, Low Side, 1.05A, Soic20; Supply Voltage Min Stmicroelectronics L9822EPD013TR

Description
SOLENOID DRIVER, LOW SIDE, 1.05A, SOIC20; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:8Outputs; Output Voltage:40V; Output Current:1.05A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
SOLENOID DRIVER, LOW SIDE, 1.05A, SOIC20; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:8Outputs; Output Voltage:40V; Output Current:1.05A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Solenoid Driver, Low Side, 1.05A, Soic20; Supply Voltage Min Stmicroelectronics - 18AC7436 - Newark, An Avnet Company
Chicago, IL, United States
Solenoid Driver, Low Side, 1.05A, Soic20; Supply Voltage Min Stmicroelectronics
18AC7436
Solenoid Driver, Low Side, 1.05A, Soic20; Supply Voltage Min Stmicroelectronics 18AC7436
SOLENOID DRIVER, LOW SIDE, 1.05A, SOIC20; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:8Outputs; Output Voltage:40V; Output Current:1.05A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

SOLENOID DRIVER, LOW SIDE, 1.05A, SOIC20; Supply Voltage Min:4.75V; Supply Voltage Max:5.25V; No. of Outputs:8Outputs; Output Voltage:40V; Output Current:1.05A; Driver Case Style:SOIC; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category IC Interfaces
Product Number 18AC7436
Product Name Solenoid Driver, Low Side, 1.05A, Soic20; Supply Voltage Min Stmicroelectronics
Features RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface - Interface - Controllers - ADM6999GA2T1 - 140473-ADM6999GA2T1 - Win Source Electronics
Specs
Supply Voltage Other; 2.8 V ~ 3.465 V
Operating Temperature 0 to 115 C (32 to 239 F)
Package Type QFP; PG-BFQFP-128
View Details
5 suppliers
 - 26LS33PC - Rochester Electronics
Specs
Technology RS422
Package Type DIP; PDIP; PDIP16
View Details
2 suppliers
Interface module - 704-5204 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 50 C (-13 to 122 F)
View Details