STMicroelectronics, Inc. Power Load Switch, 5V, Powerso-20; Power Load Switch Type Stmicroelectronics L9822EPD

Description
POWER LOAD SWITCH, 5V, POWERSO-20; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:1.05A; On State Resistance:0.55ohm; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet
Description
POWER LOAD SWITCH, 5V, POWERSO-20; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:1.05A; On State Resistance:0.55ohm; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Load Switch, 5V, Powerso-20; Power Load Switch Type Stmicroelectronics - 45AC7286 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5V, Powerso-20; Power Load Switch Type Stmicroelectronics
45AC7286
Power Load Switch, 5V, Powerso-20; Power Load Switch Type Stmicroelectronics 45AC7286
POWER LOAD SWITCH, 5V, POWERSO-20; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:1.05A; On State Resistance:0.55ohm; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5V, POWERSO-20; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:1.05A; On State Resistance:0.55ohm; Distribution Switch Case Style:PowerSO; No. of Pins:20Pins; Thermal Protection:Yes; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
PMIC - Power Distribution Switches, Load Drivers - L9822EPD - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9822EPD
PMIC - Power Distribution Switches, Load Drivers L9822EPD
IC PWR DRIVER 1:8 PWRSO20

IC PWR DRIVER 1:8 PWRSO20

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number 45AC7286 L9822EPD
Product Name Power Load Switch, 5V, Powerso-20; Power Load Switch Type Stmicroelectronics PMIC - Power Distribution Switches, Load Drivers
Voltage 5V
Unlock Full Specs
to access all available technical data

Similar Products

One Phase Power Distribution Blocks - DB16 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 80.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Passive distribution box - 757-403/000-005 - WAGO
Specs
Operating Temperature -13 to 176 F (-25 to 80 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details