STMicroelectronics PMIC - PMIC - Power Management - Specialized - L9788TR L9788TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 922659-L9788TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Automotive PMIC 100-LQFP-EP (14x14) Package: 100-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L9788 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19779-6, 497-19779-2, 497-19779-1
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 922659-L9788TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Automotive PMIC 100-LQFP-EP (14x14) Package: 100-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L9788 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19779-6, 497-19779-2, 497-19779-1
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - L9788TR - 922659-L9788TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - L9788TR
922659-L9788TR
PMIC - PMIC - Power Management - Specialized - L9788TR 922659-L9788TR
Manufacturer: STMicroelectronics Win Source Part Number: 922659-L9788TR Series: Automotive, AEC-Q100 Operating Temperature Range: -40°C ~ 125°C Features: Automotive PMIC 100-LQFP-EP (14x14) Package: 100-LQFP Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: L9788 Categories: Integrated Circuits (ICs) Case / Package: 100-LQFP-EP (14x14) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19779-6, 497-19779-2, 497-19779-1

Manufacturer: STMicroelectronics
Win Source Part Number: 922659-L9788TR
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C
Features: Automotive PMIC 100-LQFP-EP (14x14)
Package: 100-LQFP Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: L9788
Categories: Integrated Circuits (ICs)
Case / Package: 100-LQFP-EP (14x14)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19779-6, 497-19779-2, 497-19779-1

Buy Now Datasheet
Power Management - Specialized - L9788TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9788TR
Power Management - Specialized L9788TR
Automotive PMIC 100-LQFP-EP (14x14)

Automotive PMIC 100-LQFP-EP (14x14)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 922659-L9788TR L9788TR
Product Name PMIC - PMIC - Power Management - Specialized - L9788TR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7385112P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TL431BMFDT/8VL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1817-5ART-REEL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details