STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized L9780AC1

Description
Win Source Part Number: 1016964-L9780AC1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Air Fuel Sensor Interface Standard Package: 250 Voltage - Supply: 4.9V ~ 5.1V Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9780
Request a Quote
Description
Win Source Part Number: 1016964-L9780AC1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Air Fuel Sensor Interface Standard Package: 250 Voltage - Supply: 4.9V ~ 5.1V Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9780
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1016964-L9780AC1 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1016964-L9780AC1
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1016964-L9780AC1
Win Source Part Number: 1016964-L9780AC1 Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Air Fuel Sensor Interface Standard Package: 250 Voltage - Supply: 4.9V ~ 5.1V Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 45 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9780

Win Source Part Number: 1016964-L9780AC1
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Air Fuel Sensor Interface
Standard Package: 250
Voltage - Supply: 4.9V ~ 5.1V
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 45 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9780

Buy Now
Power Management - Specialized - L9780AC1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9780AC1
Power Management - Specialized L9780AC1
Air Fuel Sensor Interface PMIC

Air Fuel Sensor Interface PMIC

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1016964-L9780AC1 L9780AC1
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1921887 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Manual Reset
Output Options Active Low; Active low, push-pull
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101Q2A - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details
3 suppliers
Voltage References - 1659767 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 3
View Details
PMIC - PMIC - Power Management - Specialized - AD1315KZ - 909274-AD1315KZ - Win Source Electronics
Specs
Output Options Inverting
Type SOIC; 16-SOIC
Operating Temperature 0 to 70 C (32 to 158 F)
View Details