STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized L9779WD

Description
Win Source Part Number: 1216295-L9779WD Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Engine Management Standard Package: 504 Mounting: SMD (SMT) Current - Supply: 550µA Voltage - Supply: 2.9V ~ 5.5V Package / Case: 64-BQFP Exposed Pad Supplier Device Package: 64-HiQUAD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9779
Request a Quote
Description
Win Source Part Number: 1216295-L9779WD Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Engine Management Standard Package: 504 Mounting: SMD (SMT) Current - Supply: 550µA Voltage - Supply: 2.9V ~ 5.5V Package / Case: 64-BQFP Exposed Pad Supplier Device Package: 64-HiQUAD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9779
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The L9779WD is a multifunction integrated circuit designed for engine management systems, utilizing BCD6S technology suitable for automotive environments. It features protected low-side drivers for various applications, including injector and relay drivers, as well as IGBT and external MOSFET pre-drivers. The device supports configurable power stages for stepper motor control and includes a high-speed CAN transceiver and serial interfaces such as ISO9141 and Micro Second Channel. It incorporates multiple voltage regulators, a smart reset function, and thermal warning and shutdown capabilities. The L9779WD is packaged in a HiQUAD-64 format, making it a compact solution for engine management control units.

Datasheet Summary
Powered by GS/AI

The L9779WD is a multifunction integrated circuit designed for engine management systems, utilizing BCD6S technology suitable for automotive environments. It features protected low-side drivers for various applications, including injector and relay drivers, as well as IGBT and external MOSFET pre-drivers. The device supports configurable power stages for stepper motor control and includes a high-speed CAN transceiver and serial interfaces such as ISO9141 and Micro Second Channel. It incorporates multiple voltage regulators, a smart reset function, and thermal warning and shutdown capabilities. The L9779WD is packaged in a HiQUAD-64 format, making it a compact solution for engine management control units.

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1216295-L9779WD - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1216295-L9779WD
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1216295-L9779WD
Win Source Part Number: 1216295-L9779WD Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Engine Management Standard Package: 504 Mounting: SMD (SMT) Current - Supply: 550µA Voltage - Supply: 2.9V ~ 5.5V Package / Case: 64-BQFP Exposed Pad Supplier Device Package: 64-HiQUAD Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: L9779

Win Source Part Number: 1216295-L9779WD
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Engine Management
Standard Package: 504
Mounting: SMD (SMT)
Current - Supply: 550µA
Voltage - Supply: 2.9V ~ 5.5V
Package / Case: 64-BQFP Exposed Pad
Supplier Device Package: 64-HiQUAD
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9779

Buy Now Datasheet
Power Management - Specialized - L9779WD - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
L9779WD
Power Management - Specialized L9779WD
Engine Management PMIC 64-HiQUAD

Engine Management PMIC 64-HiQUAD

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1216295-L9779WD L9779WD
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 7139278 - RS Components, Ltd.
Specs
Type SOT-23; Sot-23
Pins 5
View Details
Voltage Reference - TLVH431NAMQDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
PMIC - Supervisors - ADM1062ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details