STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXPTR L9753CAXPTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 205932-L9753CAXPTR Features: PWM Input Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Reverse Current Number of Outputs: 8 Voltage - Load: 4.5 V to 18 V Rds On (Typ): 900 mOhm Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3 V to 5 V Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 205932-L9753CAXPTR Features: PWM Input Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Reverse Current Number of Outputs: 8 Voltage - Load: 4.5 V to 18 V Rds On (Typ): 900 mOhm Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3 V to 5 V Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXPTR - L9753CAXPTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXPTR
L9753CAXPTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXPTR L9753CAXPTR
Manufacturer: STMicroelectronics Win Source Part Number: 205932-L9753CAXPTR Features: PWM Input Output Type: N-Channel Switch Type: General Purpose Fault Protection: Open Load Detect, Over Temperature, Reverse Current Number of Outputs: 8 Voltage - Load: 4.5 V to 18 V Rds On (Typ): 900 mOhm Categories: Integrated Circuits Status: Active Supply Voltage - Operating: 3 V to 5 V Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 205932-L9753CAXPTR
Features: PWM Input
Output Type: N-Channel
Switch Type: General Purpose
Fault Protection: Open Load Detect, Over Temperature, Reverse Current
Number of Outputs: 8
Voltage - Load: 4.5 V to 18 V
Rds On (Typ): 900 mOhm
Categories: Integrated Circuits
Status: Active
Supply Voltage - Operating: 3 V to 5 V
Introduction Date: January 01, 2000
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now
PMIC - Power Distribution Switches, Load Drivers - L9753CAXPTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
L9753CAXPTR
PMIC - Power Distribution Switches, Load Drivers L9753CAXPTR
IC PWR DRIVER N-CHANNEL 3:8

IC PWR DRIVER N-CHANNEL 3:8

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number L9753CAXPTR L9753CAXPTR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9753CAXPTR PMIC - Power Distribution Switches, Load Drivers
Voltage 4.5 V to 18 V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584PL - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 787-3861/000-1000 - WAGO
Specs
Operating Temperature -13 to 158 F (-25 to 70 C)
View Details