STMicroelectronics PMIC - PMIC - Full, Half - Bridge Drivers - L974113TR L974113TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 205931-L974113TR Family Name: SCR76 Categories: Integrated Circuits Status: Active Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 205931-L974113TR Family Name: SCR76 Categories: Integrated Circuits Status: Active Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Full, Half - Bridge Drivers - L974113TR - 205931-L974113TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Full, Half - Bridge Drivers - L974113TR
205931-L974113TR
PMIC - PMIC - Full, Half - Bridge Drivers - L974113TR 205931-L974113TR
Manufacturer: STMicroelectronics Win Source Part Number: 205931-L974113TR Family Name: SCR76 Categories: Integrated Circuits Status: Active Introduction Date: January 01, 2000 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 205931-L974113TR
Family Name: SCR76
Categories: Integrated Circuits
Status: Active
Introduction Date: January 01, 2000
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now
Full Half-Bridge Drivers - L974113TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Full Half-Bridge Drivers
L974113TR
Full Half-Bridge Drivers L974113TR
Driver

Driver

Buy Now
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
L974113TR
Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers L974113TR
IC DRIVER SMART PWR POWERSO

IC DRIVER SMART PWR POWERSO

Supplier's Site

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Gate Drivers Gate Drivers Gate Drivers
Product Number 205931-L974113TR L974113TR L974113TR
Product Name PMIC - PMIC - Full, Half - Bridge Drivers - L974113TR Full Half-Bridge Drivers Integrated Circuits (ICs) - Power Management (PMIC) - Full Half-Bridge Drivers
Output Configuration Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Clock Buffers, Drivers - CDC208DWR - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 4.5 to 5.5 volts
Switching Frequency 60000 kHz
View Details
 - 74AUP1G125GS-Q100H - Rochester Electronics
Specs
Package Type SOT1202
Packing Method Tape Reel; Tape & Reel; Other
View Details
Clock Buffers, Drivers - SI5330K-A00226-GM - Quarktwin Technology Ltd.
Specs
Output Configuration Inverting
Supply Voltage 1.71 to 3.63 volts
Switching Frequency 350000 kHz
View Details