STMicroelectronics, Inc. Interface - Interface - Specialized - L9679PTR L9679PTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 844537-L9679PTR Series: Automotive, AEC-Q100 Features: Automotive Interface 100-TQFP (14x14) Package: Reel - TR Package: 100-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9679 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19278-2, 497-19278-1, L9679PTR-ND, 497-19278-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 844537-L9679PTR Series: Automotive, AEC-Q100 Features: Automotive Interface 100-TQFP (14x14) Package: Reel - TR Package: 100-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9679 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19278-2, 497-19278-1, L9679PTR-ND, 497-19278-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Specialized - L9679PTR - 844537-L9679PTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - L9679PTR
844537-L9679PTR
Interface - Interface - Specialized - L9679PTR 844537-L9679PTR
Manufacturer: STMicroelectronics Win Source Part Number: 844537-L9679PTR Series: Automotive, AEC-Q100 Features: Automotive Interface 100-TQFP (14x14) Package: Reel - TR Package: 100-TQFP Exposed Pad Mounting: Surface Mount Family Name: L9679 Categories: Integrated Circuits (ICs) Case / Package: 100-TQFP (14x14) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-19278-2, 497-19278-1, L9679PTR-ND, 497-19278-6

Manufacturer: STMicroelectronics
Win Source Part Number: 844537-L9679PTR
Series: Automotive, AEC-Q100
Features: Automotive Interface 100-TQFP (14x14)
Package: Reel - TR
Package: 100-TQFP Exposed Pad
Mounting: Surface Mount
Family Name: L9679
Categories: Integrated Circuits (ICs)
Case / Package: 100-TQFP (14x14)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-19278-2, 497-19278-1, L9679PTR-ND, 497-19278-6

Buy Now Datasheet
Specialized - L9679PTR - ODG (Origin Data Global)
Shenzhen, China
Specialized
L9679PTR
Specialized L9679PTR
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site Datasheet
Specialized - L9679PTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Specialized
L9679PTR
Specialized L9679PTR
Automotive Interface 100-TQFP (14x14)

Automotive Interface 100-TQFP (14x14)

Buy Now Datasheet
Interface - Specialized - L9679PTR - Lingto Electronic Limited
Shenzhen, China
Interface - Specialized
L9679PTR
Interface - Specialized L9679PTR
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Interface - Specialized
L9679PTR
Integrated Circuits (ICs) - Interface - Specialized L9679PTR
IC INTERFACE SPECIALIZED 100TQFP

IC INTERFACE SPECIALIZED 100TQFP

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 844537-L9679PTR L9679PTR L9679PTR L9679PTR L9679PTR
Product Name Interface - Interface - Specialized - L9679PTR Specialized Specialized Interface - Specialized Integrated Circuits (ICs) - Interface - Specialized
Device Type Sensor Interface Sensor Interface Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

TSSOP Interface Transceiver IC - 752-A5303SLETR-T - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
7 suppliers
5.5V Interface Transceiver IC - 704-74ABT16240ADL,118 - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 4.5V ~ 5.5V
View Details
2 suppliers
Serial interface - Serial Interface RS-232 C - 750-650/003-000 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382101258240 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details