Alternative Parts (Cross-Reference): Cross
Manufacturer: Microelectronics
Category: Integrated Circuits (ICs) Interface Specialized
Series: Automotive, AEC-Q100
Package: Tray
Product Status: Active
Applications: Automotive
Interface: SPI
Voltage - Supply: 5.5V
Package / Case: 100-TQFP Exposed Pad
IC INTERFACE SPECIALIZED 100TQFP
IC INTERFACE SPECIALIZED 100TQFP
Automotive Interface 100-TQFP (14x14)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | L9679P | L9679P | L9679P | |
| Product Name | Integrated Circuits (ICs) Interface Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |