Manufacturer: STMicroelectronics
Win Source Part Number: 876616-L9679BTR
Features: Interface
Package: Reel - TR
Family Name: L9679
Categories: Integrated Circuits (ICs)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
IC INTERFACE SPECIALIZED 100LQFP
IC INTERFACE SPECIALIZED 100LQFP
| Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 876616-L9679BTR | L9679BTR | L9679BTR | L9679BTR |
| Product Name | Interface - Interface - Specialized - L9679BTR | Specialized | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |