Manufacturer: STMicroelectronics
Win Source Part Number: 852085-L9678P
Series: Automotive, AEC-Q100
Features: Interface
Package: Tray
Family Name: L9678
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Limited
Quantity per package: 960
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
IC INTERFACE SPECIALIZED 64LQFP
Automotive Interface 64-LQFP (10x10)
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Utmel Electronic Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 852085-L9678P | L9678P | L9678P | 761-L9678P | L9678P | L9678P |
| Product Name | Interface - Interface - Specialized - L9678P | Integrated Circuits (ICs) - Interface - Specialized | Specialized | IC INTERFACE SPECIALIZED 64LQFP | Interface - Specialized | Specialized |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |