Win Source Part Number: 1350126-L9663
Category: Integrated Circuits (ICs) - Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tray
Applications: Automotive
Standard Package: 1,500
Interface: SPI
Voltage - Supply: 4.8V ~ 35V
Mounting Type: Surface Mount
Package / Case: 32-TQFP Exposed Pad
Supplier Device Package: 32-TQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: L9663
IC INTERFACE SPECIALIZED 32TQFP
IC INTERFACE SPECIALIZED 32TQFP
Automotive Interface 32-TQFP (7x7)
Sensor Interface PSI5 transceiver
| Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1350126-L9663 | L9663 | L9663 | L9663 | L9663 |
| Product Name | Integrated Circuits (ICs) - Interface - Specialized | Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Sensor Interface |
| Device Type | Sensor Interface | Sensor Interface | Sensor Interface |