Automotive PSI5 transceiver IC Product overview: L9663-TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Automotive, Interface Transceiver IC, Specialized Backplane Connectors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 407-L9663-TR can be used for catalog matching and distributor lookup.
Win Source Part Number: 972830-L9663-TR
Category: Integrated Circuits (ICs)>Interface - Specialized
Series: Automotive, AEC-Q100
Package: Tape & Reel
Applications: Automotive
Standard Package: 2,400
Mounting: SMD (SMT)
Interface: SPI
Voltage - Supply: 4.8V ~ 35V
Package / Case: 32-TQFP Exposed Pad
Supplier Device Package: 32-TQFP (7x7)
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: L9663-TR-ND,497-1871
Base Product Number: L9663
IC INTERFACE SPECIALIZED 32TQFP
IC INTERFACE SPECIALIZED 32TQFP
Sensor Interface PSI5 transceiver
Automotive Interface 32-TQFP (7x7)
IC INTERFACE SPECIALIZED 32TQFP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 407-L9663-TR | 972830-L9663-TR | L9663-TR | L9663-TR | L9663-TR | L9663-TR | L9663-TR |
| Product Name | Automotive Interface Transceiver IC | Integrated Circuits (ICs) - Interface - Specialized | Integrated Circuits (ICs) - Interface - Specialized | Specialized | Sensor Interface | Specialized | Interface - Specialized |
| Device Type | Transceiver | Sensor Interface | Sensor Interface | Sensor Interface |