STMicroelectronics PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651-TR L9651-TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 778223-L9651-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 4.7 V ~ 30 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-20 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BTS716GB; L9651-TR; L9651; BTS716GBXT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 778223-L9651-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 4.7 V ~ 30 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-20 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BTS716GB; L9651-TR; L9651; BTS716GBXT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651-TR - 778223-L9651-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651-TR
778223-L9651-TR
PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651-TR 778223-L9651-TR
Manufacturer: STMicroelectronics Win Source Part Number: 778223-L9651-TR Packaging: Reel package Operating Temperature Range: -40°C ~ 150°C (TJ) Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad Output Type: N-Channel Interface: On/Off Switch Type: General Fault Protection: Open Load Detect, Over Temperature Number of Outputs: 4 Output Configuration: Low Side Voltage - Load: 4.7 V ~ 30 V Rds On (Typ): 500 mOhm Categories: Integrated Circuits (ICs) Manufacturer Package: PowerSO-20 Current - Output (Maximum): 2A Alternative Parts (Cross-Reference): BTS716GB; L9651-TR; L9651; BTS716GBXT; Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 778223-L9651-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 150°C (TJ)
Package: 20-SOIC (0.433", 11.00mm Width) Exposed Pad
Output Type: N-Channel
Interface: On/Off
Switch Type: General
Fault Protection: Open Load Detect, Over Temperature
Number of Outputs: 4
Output Configuration: Low Side
Voltage - Load: 4.7 V ~ 30 V
Rds On (Typ): 500 mOhm
Categories: Integrated Circuits (ICs)
Manufacturer Package: PowerSO-20
Current - Output (Maximum): 2A
Alternative Parts (Cross-Reference): BTS716GB; L9651-TR; L9651; BTS716GBXT;
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category IC Analog Switches
Product Number 778223-L9651-TR
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - L9651-TR
Operating Temperature -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

3.1 - 4.2 GHz Single Channel Switch-LNA - QPB9362 - Qorvo
Specs
Standards and Certifications RoHS
Supply Voltage (VS) 5 volts
Min Operating Current 90 mA
View Details
CMOS Low Voltage, High Speed Precision Quad SPST NO Analog Switches - ALD4212SCL - Advanced Linear Devices, Inc.
Specs
Switch Type SPST
Normal Condition Normally Open (NO)
Supply Voltage (VS) 3 to 12 volts
View Details
4 suppliers
Automotive Dual Analog Switch and Multiplexer IC - 743-74HCT139D,652 - ERSAELECTRONICS PTE. LTD.
Specs
Supply Voltage (VS) 4.5 to ? volts
Operating Temperature -40 C (-40 F)
Number of Pins 16
View Details
4 suppliers