STMicroelectronics Drivers, Receivers, Transceivers L9637D013TR

Description
1/1 Transceiver ISO 9141 8-SOIC
Description
1/1 Transceiver ISO 9141 8-SOIC
Datasheet
Datasheet Summary
Powered by GS/AI

The L9637D013TR is a monolithic integrated circuit designed for ISO 9141 compatible interface functions. It operates within a power supply voltage range of 4.5 V to 36 V, with transient protection up to 40 V. The device features reverse supply protection down to -24 V and has a low standby current consumption of 1 mA at VCC ,â§ 0.5 V. This product includes a bidirectional K-I/O pin with a supply voltage-dependent input threshold and offers a typical output current limitation of 60 mA. It is equipped with integrated pull-up resistors for TX, RX, and LO, and provides defined output statuses in various conditions, including undervoltage and open input scenarios. The L9637D013TR is optimized for low electromagnetic interference (EMI) and includes an overtemperature shutdown function selective to the K-I/O pin. Engineers considering this product should note its high input impedance for open VS or GND connections and its defined output ON status for open LI or K inputs, making it suitable for applications requiring robust communication interfaces.

Datasheet Summary
Powered by GS/AI

The L9637D013TR is a monolithic integrated circuit designed for ISO 9141 compatible interface functions. It operates within a power supply voltage range of 4.5 V to 36 V, with transient protection up to 40 V. The device features reverse supply protection down to -24 V and has a low standby current consumption of 1 mA at VCC ,â§ 0.5 V. This product includes a bidirectional K-I/O pin with a supply voltage-dependent input threshold and offers a typical output current limitation of 60 mA. It is equipped with integrated pull-up resistors for TX, RX, and LO, and provides defined output statuses in various conditions, including undervoltage and open input scenarios. The L9637D013TR is optimized for low electromagnetic interference (EMI) and includes an overtemperature shutdown function selective to the K-I/O pin. Engineers considering this product should note its high input impedance for open VS or GND connections and its defined output ON status for open LI or K inputs, making it suitable for applications requiring robust communication interfaces.

Suppliers

Company
Product
Description
Supplier Links
Drivers, Receivers, Transceivers - L9637D013TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Drivers, Receivers, Transceivers
L9637D013TR
Drivers, Receivers, Transceivers L9637D013TR
1/1 Transceiver ISO 9141 8-SOIC

1/1 Transceiver ISO 9141 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - L9637D013TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
L9637D013TR
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers L9637D013TR
IC TRANSCEIVER 1/1 8SOIC

IC TRANSCEIVER 1/1 8SOIC

Supplier's Site

Technical Specifications

  Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category RF Transceivers RF Transceivers
Product Number L9637D013TR L9637D013TR
Product Name Drivers, Receivers, Transceivers Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers
Package Type Surface Mount; 8-SOIC (0.154\", 3.90mm Width)
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.5 GHz 2 Watt Transmit / Receive Module - QPF5002 - Qorvo
Specs
Package Type Surface Mount; Overmold SMT
Features RoHS
Operating Frequency 8500 to 10500 MHz
View Details
Logic - Logic - Buffers, Drivers, Receivers, Transceivers - 74FCT543ATSOG - 908186-74FCT543ATSOG - Win Source Electronics
Specs
Package Type Surface Mount; Surface Mount
Operating Temperature -40.0 to 85.0 C (-40.0 to 185.0 F)
View Details
Transceivers - 6139-5521-00 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Operating Frequency 9500 to 10500 MHz
View Details
Analog - MTLT1180QD - Micross Components, Inc.
Micross Components, Inc.
View Details