STMicroelectronics, Inc. Interface - Interface - Drivers, Receivers, Transceivers - L9637D013TR L9637D013TR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 091124-L9637D013TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 36 V Alternative Parts (Cross-Reference): E-L9637D013TR; E-L9637D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 091124-L9637D013TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 36 V Alternative Parts (Cross-Reference): E-L9637D013TR; E-L9637D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Drivers, Receivers, Transceivers - L9637D013TR - 091124-L9637D013TR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - L9637D013TR
091124-L9637D013TR
Interface - Interface - Drivers, Receivers, Transceivers - L9637D013TR 091124-L9637D013TR
Manufacturer: STMicroelectronics Win Source Part Number: 091124-L9637D013TR Packaging: Reel - TR Type: Transceiver Mounting: SMD (SMT) Protocol: ISO 9141 Number of Drivers/Receivers: 1/1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: 8-SO Supply Voltage - Operating: 4.5 V to 36 V Alternative Parts (Cross-Reference): E-L9637D013TR; E-L9637D; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 091124-L9637D013TR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: ISO 9141
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: 8-SO
Supply Voltage - Operating: 4.5 V to 36 V
Alternative Parts (Cross-Reference): E-L9637D013TR; E-L9637D;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Interface Transceiver IC
710-L9637D013TR
Interface Transceiver IC 710-L9637D013TR
ISO9141 Interface Product overview: L9637D013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L9637D013TR can be used for catalog matching and distributor lookup.

ISO9141 Interface Product overview: L9637D013TR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-L9637D013TR can be used for catalog matching and distributor lookup.

Supplier's Site
Drivers, Receivers, Transceivers - L9637D013TR - ODG (Origin Data Global)
Shenzhen, China
Drivers, Receivers, Transceivers
L9637D013TR
Drivers, Receivers, Transceivers L9637D013TR
IC TRANSCEIVER 1/1 8SO

IC TRANSCEIVER 1/1 8SO

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global)
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 091124-L9637D013TR 710-L9637D013TR L9637D013TR
Product Name Interface - Interface - Drivers, Receivers, Transceivers - L9637D013TR Interface Transceiver IC Drivers, Receivers, Transceivers
Device Type Receiver; Transceiver Transceiver Transceiver; Transceiver
Supply Voltage Other; 4.5 V ~ 36 V Other; 4.5V ~ 36V
Operating Temperature -40 to 150 C (-40 to 302 F) -40 C (-40 F) -40 to 150 C (-40 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Specialized - 34P3216A-CGT - Lingto Electronic Limited
Specs
Device Type Sensor Interface
View Details
Power Switch ICs - 276952 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Package Type SOT23; SOT-23-5
Pins 56 #
View Details
Interface module - 289-665 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details